Essentra Components Spiral Wrap, Expandable Sleeving - CS1080A CS1080A

Description
Manufacturer: Essentra Components Win Source Part Number: 793488-CS1080A Series: CS Type: Slit Wrap Color: Black, Gray Operating Temperature Range: -40°C ~ 149°C Length: 800' (243.84m) Material Flammability Rating: UL94 HB Material: Nylon Type Attributes: Slit Harness Categories: Cables, Wires - Management Wall Thickness: 0.050" (1.27mm) Diameter - Inside, Non-Expanded: 0.625" (15.88mm) Diameter - Inside, Expanded: 0.639" (16.23mm) Diameter - Outside, Non-Expanded: 0.805" (20.45mm) Introduction Date: March 31, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 793488-CS1080A Series: CS Type: Slit Wrap Color: Black, Gray Operating Temperature Range: -40°C ~ 149°C Length: 800' (243.84m) Material Flammability Rating: UL94 HB Material: Nylon Type Attributes: Slit Harness Categories: Cables, Wires - Management Wall Thickness: 0.050" (1.27mm) Diameter - Inside, Non-Expanded: 0.625" (15.88mm) Diameter - Inside, Expanded: 0.639" (16.23mm) Diameter - Outside, Non-Expanded: 0.805" (20.45mm) Introduction Date: March 31, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Spiral Wrap, Expandable Sleeving - CS1080A
793488-CS1080A
Spiral Wrap, Expandable Sleeving - CS1080A 793488-CS1080A
Manufacturer: Essentra Components Win Source Part Number: 793488-CS1080A Series: CS Type: Slit Wrap Color: Black, Gray Operating Temperature Range: -40°C ~ 149°C Length: 800' (243.84m) Material Flammability Rating: UL94 HB Material: Nylon Type Attributes: Slit Harness Categories: Cables, Wires - Management Wall Thickness: 0.050" (1.27mm) Diameter - Inside, Non-Expanded: 0.625" (15.88mm) Diameter - Inside, Expanded: 0.639" (16.23mm) Diameter - Outside, Non-Expanded: 0.805" (20.45mm) Introduction Date: March 31, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Essentra Components
Win Source Part Number: 793488-CS1080A
Series: CS
Type: Slit Wrap
Color: Black, Gray
Operating Temperature Range: -40°C ~ 149°C
Length: 800' (243.84m)
Material Flammability Rating: UL94 HB
Material: Nylon
Type Attributes: Slit Harness
Categories: Cables, Wires - Management
Wall Thickness: 0.050" (1.27mm)
Diameter - Inside, Non-Expanded: 0.625" (15.88mm)
Diameter - Inside, Expanded: 0.639" (16.23mm)
Diameter - Outside, Non-Expanded: 0.805" (20.45mm)
Introduction Date: March 31, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 793488-CS1080A
Product Name Spiral Wrap, Expandable Sleeving - CS1080A
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details