Essentra Components Cables, Wires - Management - Spiral Wrap, Expandable Sleeving CS1060A

Description
Win Source Part Number: 962982-CS1060A Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, CS Type: Slit Wrap Color: Black, Gray Package: Bulk Length: 1100' (335.28m) Material Flammability Rating: UL94 HB Standard Package: 1 Material: Nylon Type Attributes: Slit Harness Temperature Range - Operating: -40°C ~ 149°C Wall Thickness: 0.050" (1.27mm) Diameter - Inside, Non-Expanded: 0.500" (12.70mm) Diameter - Inside, Expanded: 0.516" (13.11mm) Diameter - Outside, Non-Expanded: 0.664" (16.87mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote Datasheet
Description
Win Source Part Number: 962982-CS1060A Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, CS Type: Slit Wrap Color: Black, Gray Package: Bulk Length: 1100' (335.28m) Material Flammability Rating: UL94 HB Standard Package: 1 Material: Nylon Type Attributes: Slit Harness Temperature Range - Operating: -40°C ~ 149°C Wall Thickness: 0.050" (1.27mm) Diameter - Inside, Non-Expanded: 0.500" (12.70mm) Diameter - Inside, Expanded: 0.516" (13.11mm) Diameter - Outside, Non-Expanded: 0.664" (16.87mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
962982-CS1060A
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 962982-CS1060A
Win Source Part Number: 962982-CS1060A Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, CS Type: Slit Wrap Color: Black, Gray Package: Bulk Length: 1100' (335.28m) Material Flammability Rating: UL94 HB Standard Package: 1 Material: Nylon Type Attributes: Slit Harness Temperature Range - Operating: -40°C ~ 149°C Wall Thickness: 0.050" (1.27mm) Diameter - Inside, Non-Expanded: 0.500" (12.70mm) Diameter - Inside, Expanded: 0.516" (13.11mm) Diameter - Outside, Non-Expanded: 0.664" (16.87mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components

Win Source Part Number: 962982-CS1060A
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Richco, CS
Type: Slit Wrap
Color: Black, Gray
Package: Bulk
Length: 1100' (335.28m)
Material Flammability Rating: UL94 HB
Standard Package: 1
Material: Nylon
Type Attributes: Slit Harness
Temperature Range - Operating: -40°C ~ 149°C
Wall Thickness: 0.050" (1.27mm)
Diameter - Inside, Non-Expanded: 0.500" (12.70mm)
Diameter - Inside, Expanded: 0.516" (13.11mm)
Diameter - Outside, Non-Expanded: 0.664" (16.87mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 962982-CS1060A
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details