Essentra Components Spiral Wrap, Expandable Sleeving - CS1020A CS1020A

Description
Manufacturer: Essentra Components Win Source Part Number: 1030299-CS1020A Type: Slit Wrap Color: Black, Gray Length: 1900' (579.10m) Material Flammability Rating: UL94 HB Material: Nylon Type Attributes: Slit Harness Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 149°C Wall Thickness: 0.040" (1.02mm) Diameter - Inside, Non-Expanded: 0.375" (9.53mm) Diameter - Inside, Expanded: 0.380" (9.65mm) Diameter - Outside, Non-Expanded: 0.497" (12.62mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1030299-CS1020A Type: Slit Wrap Color: Black, Gray Length: 1900' (579.10m) Material Flammability Rating: UL94 HB Material: Nylon Type Attributes: Slit Harness Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 149°C Wall Thickness: 0.040" (1.02mm) Diameter - Inside, Non-Expanded: 0.375" (9.53mm) Diameter - Inside, Expanded: 0.380" (9.65mm) Diameter - Outside, Non-Expanded: 0.497" (12.62mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Spiral Wrap, Expandable Sleeving - CS1020A
1030299-CS1020A
Spiral Wrap, Expandable Sleeving - CS1020A 1030299-CS1020A
Manufacturer: Essentra Components Win Source Part Number: 1030299-CS1020A Type: Slit Wrap Color: Black, Gray Length: 1900' (579.10m) Material Flammability Rating: UL94 HB Material: Nylon Type Attributes: Slit Harness Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -40°C to 149°C Wall Thickness: 0.040" (1.02mm) Diameter - Inside, Non-Expanded: 0.375" (9.53mm) Diameter - Inside, Expanded: 0.380" (9.65mm) Diameter - Outside, Non-Expanded: 0.497" (12.62mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Essentra Components
Win Source Part Number: 1030299-CS1020A
Type: Slit Wrap
Color: Black, Gray
Length: 1900' (579.10m)
Material Flammability Rating: UL94 HB
Material: Nylon
Type Attributes: Slit Harness
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -40°C to 149°C
Wall Thickness: 0.040" (1.02mm)
Diameter - Inside, Non-Expanded: 0.375" (9.53mm)
Diameter - Inside, Expanded: 0.380" (9.65mm)
Diameter - Outside, Non-Expanded: 0.497" (12.62mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1030299-CS1020A
Product Name Spiral Wrap, Expandable Sleeving - CS1020A
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details