Essentra Components Bushings, Grommets CH200X250-48

Description
Edging - 4' L (1.22m) Grommet - Edging, Solid White
Request a Quote Datasheet
Description
Edging - 4' L (1.22m) Grommet - Edging, Solid White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC2238-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC2238-ND
Bushings, Grommets RPC2238-ND
Edging - 4' L (1.22m) Grommet - Edging, Solid White

Edging - 4' L (1.22m) Grommet - Edging, Solid White

Buy Now Datasheet
Grommet, Polystyrene, White; Grommet Type Essentra Components - 85AH8812 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Polystyrene, White; Grommet Type Essentra Components
85AH8812
Grommet, Polystyrene, White; Grommet Type Essentra Components 85AH8812
GROMMET, POLYSTYRENE, WHITE; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PS (Polystyrene); Mounting Hole Dia:-; Panel Thickness Max:6.4mm; Grommet Colour:White; Product Range:CH Series RoHS Compliant: Yes

GROMMET, POLYSTYRENE, WHITE; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PS (Polystyrene); Mounting Hole Dia:-; Panel Thickness Max:6.4mm; Grommet Colour:White; Product Range:CH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC2238-ND 85AH8812
Product Name Bushings, Grommets Grommet, Polystyrene, White; Grommet Type Essentra Components
Material Plastic; Polystyrene (PS) Other; PS (Polystyrene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH260-BL - APD-KH260-BL - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details