Essentra Components Cable Glands, Right Angle CGRA020A

Description
These right angle NPT cable glands are made in black nylon. They are IP 68 rated to 5 bars. They provide dust and water-tight performance and strain relief. Optional washers and locknuts are sold separately.
Description
These right angle NPT cable glands are made in black nylon. They are IP 68 rated to 5 bars. They provide dust and water-tight performance and strain relief. Optional washers and locknuts are sold separately.

Suppliers

Company
Product
Description
Supplier Links
Cable Glands, Right Angle - CGRA020A - Essentra Components
Erie, PA, USA
Cable Glands, Right Angle
CGRA020A
Cable Glands, Right Angle CGRA020A
These right angle NPT cable glands are made in black nylon. They are IP 68 rated to 5 bars. They provide dust and water-tight performance and strain relief. Optional washers and locknuts are sold separately.

These right angle NPT cable glands are made in black nylon. They are IP 68 rated to 5 bars. They provide dust and water-tight performance and strain relief. Optional washers and locknuts are sold separately.

Supplier's Site
Cable Gland, 22Mm-29Mm, Pa66, 18.8Mm; Thread Size Imperial Essentra Components - 66AJ3247 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 22Mm-29Mm, Pa66, 18.8Mm; Thread Size Imperial Essentra Components
66AJ3247
Cable Gland, 22Mm-29Mm, Pa66, 18.8Mm; Thread Size Imperial Essentra Components 66AJ3247
CABLE GLAND, 22MM-29MM, PA66, 18.8MM; Thread Size - Imperial:0.74"; Thread Size - Metric:18.8mm; Cable Diameter Min:22mm; Cable Diameter Max:29mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, 22MM-29MM, PA66, 18.8MM; Thread Size - Imperial:0.74"; Thread Size - Metric:18.8mm; Cable Diameter Min:22mm; Cable Diameter Max:29mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number CGRA020A 66AJ3247
Product Name Cable Glands, Right Angle Cable Gland, 22Mm-29Mm, Pa66, 18.8Mm; Thread Size Imperial Essentra Components
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

PG9 Ventilation Cable Gland fitting conduit - MIV-PG9 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Standard Straight-Through Cable Gland - 4221046 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.26 inch (32 mm)
View Details
Cable Glands - 2705195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.3150 to 0.6299 inch (8 to 16 mm)
View Details