Essentra Components Cable Glands, Right Angle CGRA018A

Description
These right angle NPT cable glands are made in black nylon. They are IP 68 rated to 5 bars. They provide dust and water-tight performance and strain relief. Optional washers and locknuts are sold separately.
Description
These right angle NPT cable glands are made in black nylon. They are IP 68 rated to 5 bars. They provide dust and water-tight performance and strain relief. Optional washers and locknuts are sold separately.

Suppliers

Company
Product
Description
Supplier Links
Cable Glands, Right Angle - CGRA018A - Essentra Components
Erie, PA, USA
Cable Glands, Right Angle
CGRA018A
Cable Glands, Right Angle CGRA018A
These right angle NPT cable glands are made in black nylon. They are IP 68 rated to 5 bars. They provide dust and water-tight performance and strain relief. Optional washers and locknuts are sold separately.

These right angle NPT cable glands are made in black nylon. They are IP 68 rated to 5 bars. They provide dust and water-tight performance and strain relief. Optional washers and locknuts are sold separately.

Supplier's Site
Cable Gland, 13Mm-16Mm, Pa66, 14.8Mm; Thread Size Imperial Essentra Components - 66AJ3246 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 13Mm-16Mm, Pa66, 14.8Mm; Thread Size Imperial Essentra Components
66AJ3246
Cable Gland, 13Mm-16Mm, Pa66, 14.8Mm; Thread Size Imperial Essentra Components 66AJ3246
CABLE GLAND, 13MM-16MM, PA66, 14.8MM; Thread Size - Imperial:0.583"; Thread Size - Metric:14.8mm; Cable Diameter Min:13mm; Cable Diameter Max:16mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black RoHS Compliant: Yes

CABLE GLAND, 13MM-16MM, PA66, 14.8MM; Thread Size - Imperial:0.583"; Thread Size - Metric:14.8mm; Cable Diameter Min:13mm; Cable Diameter Max:16mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number CGRA018A 66AJ3246
Product Name Cable Glands, Right Angle Cable Gland, 13Mm-16Mm, Pa66, 14.8Mm; Thread Size Imperial Essentra Components
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248686 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers