Essentra Components Cable Assembly CG-PG21-1-BK

Description
CABLE GLAND 9-16MM PG21 NYLON Product overview: CG-PG21-1-BK from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Cord Grips, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 492-CG-PG21-1-BK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CABLE GLAND 9-16MM PG21 NYLON Product overview: CG-PG21-1-BK from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Cord Grips, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 492-CG-PG21-1-BK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 492-CG-PG21-1-BK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
492-CG-PG21-1-BK
Cable Assembly 492-CG-PG21-1-BK
CABLE GLAND 9-16MM PG21 NYLON Product overview: CG-PG21-1-BK from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Cord Grips, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 492-CG-PG21-1-BK can be used for catalog matching and distributor lookup.

CABLE GLAND 9-16MM PG21 NYLON Product overview: CG-PG21-1-BK from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Cord Grips, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 492-CG-PG21-1-BK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable and Cord Grips - CG-PG21-1-BK
1087715-CG-PG21-1-BK
Cable and Cord Grips - CG-PG21-1-BK 1087715-CG-PG21-1-BK
Manufacturer: Essentra Components Win Source Part Number: 1087715-CG-PG21-1-BK Type: Cable Gland Color: Black Ingress Protection: IP68 - Dust Tight, Waterproof Material: Nylon Includes: Sealing Gland, Sealing Nut Cable Diameter: 0.35" to 0.63" (9.0mm to 16.0mm) Panel Hole Size: 1.126" (28.6mm) Thread Size: PG21 Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Essentra Components
Win Source Part Number: 1087715-CG-PG21-1-BK
Type: Cable Gland
Color: Black
Ingress Protection: IP68 - Dust Tight, Waterproof
Material: Nylon
Includes: Sealing Gland, Sealing Nut
Cable Diameter: 0.35" to 0.63" (9.0mm to 16.0mm)
Panel Hole Size: 1.126" (28.6mm)
Thread Size: PG21
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 492-CG-PG21-1-BK 1087715-CG-PG21-1-BK
Product Name Cable Assembly Cable and Cord Grips - CG-PG21-1-BK
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3340/401-1200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 39.37 ft (120 dm)
View Details