Essentra Components Cable Conduit,PVC Coated Metal CF3200A

Description
The Cable Conduit range has been developed and tested to the most demanding quality standards and have been awarded quality approvals and compliance worldwide. The range supports PVC Coated Galvanised Steel Conduit systems and accessories. Typical applications for this type of conduit include general factory wiring and connections to machines. It has a high mechanical strength and it's highly flexible
Description
The Cable Conduit range has been developed and tested to the most demanding quality standards and have been awarded quality approvals and compliance worldwide. The range supports PVC Coated Galvanised Steel Conduit systems and accessories. Typical applications for this type of conduit include general factory wiring and connections to machines. It has a high mechanical strength and it's highly flexible

Suppliers

Company
Product
Description
Supplier Links
Cable Conduit,PVC Coated Metal - CF3200A - Essentra Components
Erie, PA, USA
Cable Conduit,PVC Coated Metal
CF3200A
Cable Conduit,PVC Coated Metal CF3200A
The Cable Conduit range has been developed and tested to the most demanding quality standards and have been awarded quality approvals and compliance worldwide. The range supports PVC Coated Galvanised Steel Conduit systems and accessories. Typical applications for this type of conduit include general factory wiring and connections to machines. It has a high mechanical strength and it's highly flexible

The Cable Conduit range has been developed and tested to the most demanding quality standards and have been awarded quality approvals and compliance worldwide. The range supports PVC Coated Galvanised Steel Conduit systems and accessories. Typical applications for this type of conduit include general factory wiring and connections to machines. It has a high mechanical strength and it's highly flexible

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Electrical Conduit
Product Number CF3200A
Product Name Cable Conduit,PVC Coated Metal
Material PVC Coated Steel
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details
Cable Conduit - 2500180-2 - TE Connectivity
Specs
Size 0.5200 inch (13.21 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details