Essentra Components Cables, Wires - Management - Cable Supports and Fasteners CCL005A

Description
Win Source Part Number: 1068265-CCL005A Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.472" (12.00mm) Opening Size: 0.375" (9.53mm) Panel Hole Size: 0.181" (4.60mm) Material Thickness: 0.063" (1.60mm) Screw Size: #8 (M4) Bundle Center to Mounting Center: 0.492" (12.50mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5954
Request a Quote
Description
Win Source Part Number: 1068265-CCL005A Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.472" (12.00mm) Opening Size: 0.375" (9.53mm) Panel Hole Size: 0.181" (4.60mm) Material Thickness: 0.063" (1.60mm) Screw Size: #8 (M4) Bundle Center to Mounting Center: 0.492" (12.50mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5954
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1068265-CCL005A
Cables, Wires - Management - Cable Supports and Fasteners 1068265-CCL005A
Win Source Part Number: 1068265-CCL005A Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clamp, P-Type Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.472" (12.00mm) Opening Size: 0.375" (9.53mm) Panel Hole Size: 0.181" (4.60mm) Material Thickness: 0.063" (1.60mm) Screw Size: #8 (M4) Bundle Center to Mounting Center: 0.492" (12.50mm) Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: RPC5954

Win Source Part Number: 1068265-CCL005A
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clamp, P-Type
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.472" (12.00mm)
Opening Size: 0.375" (9.53mm)
Panel Hole Size: 0.181" (4.60mm)
Material Thickness: 0.063" (1.60mm)
Screw Size: #8 (M4)
Bundle Center to Mounting Center: 0.492" (12.50mm)
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: RPC5954

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1068265-CCL005A
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers