Manufacturer: Essentra Components
Win Source Part Number: 900313-CBS-TM-20-01
Series: Richco, CBS-TM
Features: Board Support Snap Lock / Threaded Stud Nylon 1.250" (31.75mm) 1 1/4"
Package: Bag
Mounting: Threaded Stud
Family Name: CBS-TM
Categories: Hardware
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8547.20.0000
Other Part Number: 21067091, CBS-TM-20-01-ND, CBS-TM-20-01-NDR, CBSTM2001, RPC3016
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 900313-CBS-TM-20-01 |
| Product Name | Unclassified - CBS-TM-20-01 |