Manufacturer: Essentra Components
Win Source Part Number: 865659-CBPS080A
Series: Richco
Features: Board Support Snap Lock / Snap Lock Nylon
Package: Bag
Mounting: Snap Lock
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 3926.90.9985
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 865659-CBPS080A |
| Product Name | Unclassified - CBPS080A |