Manufacturer: Essentra Components
Win Source Part Number: 770484-BT-4-01-NT
Series: BT
Packaging: 1000 per Pkg
Color: Natural
Length: 0.333' (101.60mm, 4.00")
Mounting: Free Hanging (In-Line)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.060" (1.52mm)
Wire/Cable Tie Type: Beaded, Releasable
Bundle Diameter: 1.00" (25.40mm)
Categories: Cables, Wires - Management
Alternative Parts (Cross-Reference): 13-100B-C;
Introduction Date: June 03, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
BEADED TIE NATURAL 4" Product overview: BT-4-01-NT from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-BT-4-01-NT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 770484-BT-4-01-NT | 482-BT-4-01-NT |
| Product Name | Cable Ties and Cable Lacing - BT-4-01-NT | Cable Assembly |
| Cable Length | 0.3333 ft (1.02 dm) |