Essentra Components Cables, Wires - Management - Cable Ties and Zip Ties BT-12-10-BL

Description
Win Source Part Number: 1157525-BT-12-10-BL Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Richco, BT Color: Blue Package: 1000 per Pkg Standard Package: 1,000 Material: Polypropylene (PP) Width: 0.095" (2.41mm) Wire/Cable Tie Type: Beaded, Releasable Bundle Diameter: 3.62" (92.07mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: BT1210BL,BT-12-10-BL -NDR,21045048,RPC116 2,BT-12-10-BL-ND Base Product Number: BT-12-10 Length - Approximate: 12.75" Length - Actual: 1.063' (323.85mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1157525-BT-12-10-BL Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Richco, BT Color: Blue Package: 1000 per Pkg Standard Package: 1,000 Material: Polypropylene (PP) Width: 0.095" (2.41mm) Wire/Cable Tie Type: Beaded, Releasable Bundle Diameter: 3.62" (92.07mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: BT1210BL,BT-12-10-BL -NDR,21045048,RPC116 2,BT-12-10-BL-ND Base Product Number: BT-12-10 Length - Approximate: 12.75" Length - Actual: 1.063' (323.85mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1157525-BT-12-10-BL
Cables, Wires - Management - Cable Ties and Zip Ties 1157525-BT-12-10-BL
Win Source Part Number: 1157525-BT-12-10-BL Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: Richco, BT Color: Blue Package: 1000 per Pkg Standard Package: 1,000 Material: Polypropylene (PP) Width: 0.095" (2.41mm) Wire/Cable Tie Type: Beaded, Releasable Bundle Diameter: 3.62" (92.07mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: BT1210BL,BT-12-10-BL -NDR,21045048,RPC116 2,BT-12-10-BL-ND Base Product Number: BT-12-10 Length - Approximate: 12.75" Length - Actual: 1.063' (323.85mm)

Win Source Part Number: 1157525-BT-12-10-BL
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: Richco, BT
Color: Blue
Package: 1000 per Pkg
Standard Package: 1,000
Material: Polypropylene (PP)
Width: 0.095" (2.41mm)
Wire/Cable Tie Type: Beaded, Releasable
Bundle Diameter: 3.62" (92.07mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: BT1210BL,BT-12-10-BL-NDR,21045048,RPC1162,BT-12-10-BL-ND
Base Product Number: BT-12-10
Length - Approximate: 12.75"
Length - Actual: 1.063' (323.85mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1157525-BT-12-10-BL
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 Mini B Male, White color, 28/28AWG, 3FT Length - 3021055-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers