Manufacturer: Essentra Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127211-BP-16232
Color: Black
Panel Thickness: 2.0066 mm
Material: Rubber, Thermoplastic
Flange Diameter: 23.0124 mm
Hole Diameter: 13.9954 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Panel
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1127211-BP-16232 |
| Product Name | Custom Parts - Custom Parts (B - D) - BP-16232 |