Essentra Components Antislip Pad, Round, Pk40; Bumper / Feet Mounting Essentra Components ASPR-8-062

Description
ANTISLIP PAD, ROUND, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PE (Polyethylene); Height:1.6mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet
Description
ANTISLIP PAD, ROUND, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PE (Polyethylene); Height:1.6mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antislip Pad, Round, Pk40; Bumper / Feet Mounting Essentra Components - 58T4527 - Newark, An Avnet Company
Chicago, IL, United States
Antislip Pad, Round, Pk40; Bumper / Feet Mounting Essentra Components
58T4527
Antislip Pad, Round, Pk40; Bumper / Feet Mounting Essentra Components 58T4527
ANTISLIP PAD, ROUND, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PE (Polyethylene); Height:1.6mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

ANTISLIP PAD, ROUND, PK40; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PE (Polyethylene); Height:1.6mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58T4527
Product Name Antislip Pad, Round, Pk40; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details
5/32 Hex Swage Standoff - 1731-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers