Essentra Components Bushings, Grommets ASB0A

Description
"Bushing, Split 0.380"" (9.65mm) Red"
Request a Quote Datasheet
Description
"Bushing, Split 0.380"" (9.65mm) Red"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC5600-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC5600-ND
Bushings, Grommets RPC5600-ND
"Bushing, Split 0.380"" (9.65mm) Red"

"Bushing, Split 0.380"" (9.65mm) Red"

Buy Now Datasheet
Grommet, Polypropylene, Red; Grommet Type Essentra Components - 66AJ3146 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Polypropylene, Red; Grommet Type Essentra Components
66AJ3146
Grommet, Polypropylene, Red; Grommet Type Essentra Components 66AJ3146
GROMMET, POLYPROPYLENE, RED; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.65mm; Grommet Material:Polypropyle ne; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Red; Product Range:ASB Series RoHS Compliant: Yes

GROMMET, POLYPROPYLENE, RED; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.65mm; Grommet Material:Polypropylene; Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Red; Product Range:ASB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC5600-ND 66AJ3146
Product Name Bushings, Grommets Grommet, Polypropylene, Red; Grommet Type Essentra Components
Material Plastic; Polypropylene (PP) Other; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-4-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Bushings, Grommets - 36-8470-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details