Manufacturer: Essentra Components
Win Source Part Number: 1026939-AL7A
Packaging: Bulk
Type: Clamp, P-Type
Color: Silver
Mounting: Fastener
Material: Aluminum
Width: 0.375" (9.53mm)
Opening Size: 0.438" (11.13mm)
Panel Hole Size: 0.204" (5.18mm)
Material Thickness: 0.031" (0.80mm)
Bundle Center to Mounting Center: 0.620" (15.75mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1026939-AL7A |
| Product Name | Cable Supports and Fasteners - AL7A |