Essentra Components Cables, Wires - Management - Cable Supports and Fasteners AKKL-10112A-RT

Description
Win Source Part Number: 979139-AKKL-10112A-R T Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, KWIK KLIP Type: Clip, C-Type Color: Natural Package: Bulk Length: 2.500" (63.50mm) Material Flammability Rating: UL94 V-2 Standard Package: 100 Height: 2.000" (50.80mm) Material: Polyamide (PA66), Nylon 6/6 Width: 1.000" (25.40mm) Type Attributes: Locking, Round Opening Size: 1.000" ~ 1.250" (25.40mm ~ 31.75mm) Adhesive: Acrylic Based (RMS-15) Mounting Type: Adhesive ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: AKKL-10112A-RT-ND,RP C3495 Base Product Number: AKKL
Request a Quote Datasheet
Description
Win Source Part Number: 979139-AKKL-10112A-R T Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, KWIK KLIP Type: Clip, C-Type Color: Natural Package: Bulk Length: 2.500" (63.50mm) Material Flammability Rating: UL94 V-2 Standard Package: 100 Height: 2.000" (50.80mm) Material: Polyamide (PA66), Nylon 6/6 Width: 1.000" (25.40mm) Type Attributes: Locking, Round Opening Size: 1.000" ~ 1.250" (25.40mm ~ 31.75mm) Adhesive: Acrylic Based (RMS-15) Mounting Type: Adhesive ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: AKKL-10112A-RT-ND,RP C3495 Base Product Number: AKKL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
979139-AKKL-10112A-RT
Cables, Wires - Management - Cable Supports and Fasteners 979139-AKKL-10112A-RT
Win Source Part Number: 979139-AKKL-10112A-R T Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, KWIK KLIP Type: Clip, C-Type Color: Natural Package: Bulk Length: 2.500" (63.50mm) Material Flammability Rating: UL94 V-2 Standard Package: 100 Height: 2.000" (50.80mm) Material: Polyamide (PA66), Nylon 6/6 Width: 1.000" (25.40mm) Type Attributes: Locking, Round Opening Size: 1.000" ~ 1.250" (25.40mm ~ 31.75mm) Adhesive: Acrylic Based (RMS-15) Mounting Type: Adhesive ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: AKKL-10112A-RT-ND,RP C3495 Base Product Number: AKKL

Win Source Part Number: 979139-AKKL-10112A-RT
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco, KWIK KLIP
Type: Clip, C-Type
Color: Natural
Package: Bulk
Length: 2.500" (63.50mm)
Material Flammability Rating: UL94 V-2
Standard Package: 100
Height: 2.000" (50.80mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 1.000" (25.40mm)
Type Attributes: Locking, Round
Opening Size: 1.000" ~ 1.250" (25.40mm ~ 31.75mm)
Adhesive: Acrylic Based (RMS-15)
Mounting Type: Adhesive
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: AKKL-10112A-RT-ND,RPC3495
Base Product Number: AKKL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 979139-AKKL-10112A-RT
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details