Manufacturer: Essentra Components
Win Source Part Number: 888661-62MP0687
Series: MicroPlastics
Features: Hole Plug 0.687" (17.45mm) 11/16" Nylon Black
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 3926.90.9985
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 888661-62MP0687 |
| Product Name | Unclassified - 62MP0687 |