Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GROMMETS
ESSENTRA COMPONENTS
60SGN01177 -- SCREW GROMMETS
Essentra Components
Screw Grommets
60SGN01177
Description
Screw Grommet #4 Nylon Natural
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Screw Grommet #4 Nylon Natural
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Screw Grommets
145-60SGN01177-ND
Screw Grommets
145-60SGN01177-ND
Screw Grommet #4 Nylon Natural
Screw Grommet #4 Nylon Natural
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Grommets
Product Number
145-60SGN01177-ND
Product Name
Screw Grommets
Material
Plastic; Nylon
Unlock Full Specs
to access all available technical data
Similar Products
Device Technologies, Inc.
Spring-Fast Grommet Edging: BT Series
Specs
Shape
Flexible Grommet / Edging
Overall Thickness
0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Keystone Electronics Corp.
Rubber Grommet
733
Specs
Inside Diameter
0.1250 inch (3.17 mm)
View Details
3
suppliers
Atlantic Rubber Company, Inc.
Rubber Grommets
AN931-5-9
Specs
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.3125 inch (7.94 mm)
View Details
RS Components, Ltd.
Cable Grommets
2133621
Specs
Groove Width
0.0945 inch (2.4 mm)
Material
Other; Polyamide 66
View Details