Essentra Components Screw Grommets 60SGC00003

Description
Screw Grommet #8-10 Nylon Natural
Request a Quote Datasheet
Description
Screw Grommet #8-10 Nylon Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Grommets - 145-60SGC00003-ND - DigiKey
Thief River Falls, MN, United States
Screw Grommets
145-60SGC00003-ND
Screw Grommets 145-60SGC00003-ND
Screw Grommet #8-10 Nylon Natural

Screw Grommet #8-10 Nylon Natural

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 145-60SGC00003-ND
Product Name Screw Grommets
Material Plastic; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 1366705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 2.09 inch (53 mm)
Material Plastic; Other; Polychloroprene
View Details
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details