Manufacturer: Essentra Components
Win Source Part Number: 888627-005371600014
Series: Skiffy
Features: Round Spacer Unthreaded #4 Polystyrene 0.157" (4.00mm) Natural
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: 005371600014-ND, RPC3388
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 888627-005371600014 |
| Product Name | Unclassified - 005371600014 |