Essentra Components Grommet, Epdm Rubber, 52Mm, Black; Grommet Type Essentra Components 498127

Description
GROMMET, EPDM RUBBER, 52MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:41mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:52mm; Panel Thickness Max:4mm RoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 52MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:41mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:52mm; Panel Thickness Max:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 52Mm, Black; Grommet Type Essentra Components - 66AJ5492 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 52Mm, Black; Grommet Type Essentra Components
66AJ5492
Grommet, Epdm Rubber, 52Mm, Black; Grommet Type Essentra Components 66AJ5492
GROMMET, EPDM RUBBER, 52MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:41mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:52mm; Panel Thickness Max:4mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 52MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:41mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:52mm; Panel Thickness Max:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5492
Product Name Grommet, Epdm Rubber, 52Mm, Black; Grommet Type Essentra Components
Outside Diameter 2.05 inch (52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
CABLE GROMMET - V80/WHT - V80/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details
Rubber Grommet - 743 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers