Essentra Components Grommet, Epdm Rubber, 52Mm, Black; Grommet Type Essentra Components 498124

Description
GROMMET, EPDM RUBBER, 52MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:41mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:52mm; Panel Thickness Max:1mm RoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 52MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:41mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:52mm; Panel Thickness Max:1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 52Mm, Black; Grommet Type Essentra Components - 66AJ5489 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 52Mm, Black; Grommet Type Essentra Components
66AJ5489
Grommet, Epdm Rubber, 52Mm, Black; Grommet Type Essentra Components 66AJ5489
GROMMET, EPDM RUBBER, 52MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:41mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:52mm; Panel Thickness Max:1mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 52MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:41mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:52mm; Panel Thickness Max:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5489
Product Name Grommet, Epdm Rubber, 52Mm, Black; Grommet Type Essentra Components
Outside Diameter 2.05 inch (52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S51/WHT - S51/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details