Essentra Components Grommet, Epdm Rubber, 40Mm, Black; Grommet Type Essentra Components 498123

Description
GROMMET, EPDM RUBBER, 40MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:31mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:40mm; Panel Thickness Max:4mm RoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 40MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:31mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:40mm; Panel Thickness Max:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 40Mm, Black; Grommet Type Essentra Components - 66AJ5488 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 40Mm, Black; Grommet Type Essentra Components
66AJ5488
Grommet, Epdm Rubber, 40Mm, Black; Grommet Type Essentra Components 66AJ5488
GROMMET, EPDM RUBBER, 40MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:31mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:40mm; Panel Thickness Max:4mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 40MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:31mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:40mm; Panel Thickness Max:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5488
Product Name Grommet, Epdm Rubber, 40Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S89/BLK - S89/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details