Essentra Components Grommet, Epdm Rubber, 18Mm, Black; Grommet Type Essentra Components 498109

Description
GROMMET, EPDM RUBBER, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:18mm; Panel Thickness Max:3mm RoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:18mm; Panel Thickness Max:3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 18Mm, Black; Grommet Type Essentra Components - 66AJ5475 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 18Mm, Black; Grommet Type Essentra Components
66AJ5475
Grommet, Epdm Rubber, 18Mm, Black; Grommet Type Essentra Components 66AJ5475
GROMMET, EPDM RUBBER, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:18mm; Panel Thickness Max:3mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:18mm; Panel Thickness Max:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5475
Product Name Grommet, Epdm Rubber, 18Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-3-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details