Essentra Components Grommet, Epdm Rubber, 18Mm, Black; Grommet Type Essentra Components 498107

Description
GROMMET, EPDM RUBBER, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:18mm; Panel Thickness Max:1mm RoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:18mm; Panel Thickness Max:1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 18Mm, Black; Grommet Type Essentra Components - 66AJ5473 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 18Mm, Black; Grommet Type Essentra Components
66AJ5473
Grommet, Epdm Rubber, 18Mm, Black; Grommet Type Essentra Components 66AJ5473
GROMMET, EPDM RUBBER, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:18mm; Panel Thickness Max:1mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:18mm; Panel Thickness Max:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5473
Product Name Grommet, Epdm Rubber, 18Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm21) - B02130P12 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S89/WHT - S89/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details