Essentra Components Grommet, Epdm Rubber, 15Mm, Black; Grommet Type Essentra Components 498104

Description
GROMMET, EPDM RUBBER, 15MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:15mm; Panel Thickness Max:2mm RoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 15MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:15mm; Panel Thickness Max:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 15Mm, Black; Grommet Type Essentra Components - 66AJ5470 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 15Mm, Black; Grommet Type Essentra Components
66AJ5470
Grommet, Epdm Rubber, 15Mm, Black; Grommet Type Essentra Components 66AJ5470
GROMMET, EPDM RUBBER, 15MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:15mm; Panel Thickness Max:2mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 15MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:15mm; Panel Thickness Max:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5470
Product Name Grommet, Epdm Rubber, 15Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-1 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LN-72D/BLK - LN-72D/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details