Essentra Components Grommet, Epdm Rubber, 14Mm, Black; Grommet Type Essentra Components 498102

Description
GROMMET, EPDM RUBBER, 14MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:14mm; Panel Thickness Max:3mm RoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 14MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:14mm; Panel Thickness Max:3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 14Mm, Black; Grommet Type Essentra Components - 66AJ5468 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 14Mm, Black; Grommet Type Essentra Components
66AJ5468
Grommet, Epdm Rubber, 14Mm, Black; Grommet Type Essentra Components 66AJ5468
GROMMET, EPDM RUBBER, 14MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:14mm; Panel Thickness Max:3mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 14MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:11mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:14mm; Panel Thickness Max:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5468
Product Name Grommet, Epdm Rubber, 14Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-21 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S26GC - CHC-S26GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details