Essentra Components Grommet, Epdm Rubber, 12Mm, Black; Grommet Type Essentra Components 498099

Description
GROMMET, EPDM RUBBER, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12mm; Panel Thickness Max:3mm RoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12mm; Panel Thickness Max:3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 12Mm, Black; Grommet Type Essentra Components - 66AJ5465 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 12Mm, Black; Grommet Type Essentra Components
66AJ5465
Grommet, Epdm Rubber, 12Mm, Black; Grommet Type Essentra Components 66AJ5465
GROMMET, EPDM RUBBER, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12mm; Panel Thickness Max:3mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12mm; Panel Thickness Max:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5465
Product Name Grommet, Epdm Rubber, 12Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm22) - B02130P11 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (IVORY) - APD-KH66-IV - APD-KH66-IV - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details