Essentra Components Grommet, Epdm Rubber, 12Mm, Black; Grommet Type Essentra Components 498098

Description
GROMMET, EPDM RUBBER, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12mm; Panel Thickness Max:2mm RoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12mm; Panel Thickness Max:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 12Mm, Black; Grommet Type Essentra Components - 66AJ5464 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 12Mm, Black; Grommet Type Essentra Components
66AJ5464
Grommet, Epdm Rubber, 12Mm, Black; Grommet Type Essentra Components 66AJ5464
GROMMET, EPDM RUBBER, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12mm; Panel Thickness Max:2mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:12mm; Panel Thickness Max:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5464
Product Name Grommet, Epdm Rubber, 12Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-9-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5625 inch (14.29 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details