Essentra Components Grommet, Epdm Rubber, 11Mm, Black; Grommet Type Essentra Components 498091

Description
GROMMET, EPDM RUBBER, 11MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:11mm; Panel Thickness Max:4mm RoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 11MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:11mm; Panel Thickness Max:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 11Mm, Black; Grommet Type Essentra Components - 66AJ5458 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 11Mm, Black; Grommet Type Essentra Components
66AJ5458
Grommet, Epdm Rubber, 11Mm, Black; Grommet Type Essentra Components 66AJ5458
GROMMET, EPDM RUBBER, 11MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:11mm; Panel Thickness Max:4mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 11MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:11mm; Panel Thickness Max:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5458
Product Name Grommet, Epdm Rubber, 11Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET BLACK - S165-76/BLK - S165-76/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details