Essentra Components Grommet, Epdm Rubber, 11Mm, Black; Grommet Type Essentra Components 498088

Description
GROMMET, EPDM RUBBER, 11MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:11mm; Panel Thickness Max:1mm RoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 11MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:11mm; Panel Thickness Max:1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 11Mm, Black; Grommet Type Essentra Components - 66AJ5455 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 11Mm, Black; Grommet Type Essentra Components
66AJ5455
Grommet, Epdm Rubber, 11Mm, Black; Grommet Type Essentra Components 66AJ5455
GROMMET, EPDM RUBBER, 11MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:11mm; Panel Thickness Max:1mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 11MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:11mm; Panel Thickness Max:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5455
Product Name Grommet, Epdm Rubber, 11Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet, Jacketed Wire, .24-.27″ (6.10-6.86mm) Power (no Signal) - NS-240 - Anderson Power Products
Specs
Inside Diameter 0.2701 inch (6.86 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS60WT - LS60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details