Essentra Components Grommet, Epdm Rubber, 10Mm, Black; Grommet Type Essentra Components 498082

Description
GROMMET, EPDM RUBBER, 10MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:10mm; Panel Thickness Max:2mm RoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 10MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:10mm; Panel Thickness Max:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 10Mm, Black; Grommet Type Essentra Components - 66AJ5449 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 10Mm, Black; Grommet Type Essentra Components
66AJ5449
Grommet, Epdm Rubber, 10Mm, Black; Grommet Type Essentra Components 66AJ5449
GROMMET, EPDM RUBBER, 10MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:10mm; Panel Thickness Max:2mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 10MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:10mm; Panel Thickness Max:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5449
Product Name Grommet, Epdm Rubber, 10Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - 749 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers
Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details