Essentra Components Grommet, Epdm Rubber, 10Mm, Black; Grommet Type Essentra Components 498080

Description
GROMMET, EPDM RUBBER, 10MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:10mm; Panel Thickness Max:1mm RoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 10MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:10mm; Panel Thickness Max:1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 10Mm, Black; Grommet Type Essentra Components - 66AJ5447 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 10Mm, Black; Grommet Type Essentra Components
66AJ5447
Grommet, Epdm Rubber, 10Mm, Black; Grommet Type Essentra Components 66AJ5447
GROMMET, EPDM RUBBER, 10MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:10mm; Panel Thickness Max:1mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 10MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:10mm; Panel Thickness Max:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5447
Product Name Grommet, Epdm Rubber, 10Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LN-72D/BLK - LN-72D/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details