Essentra Components Grommet, Epdm Rubber, 8Mm, Black; Grommet Type Essentra Components 498071

Description
GROMMET, EPDM RUBBER, 8MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:8mm; Panel Thickness Max:2mm RoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 8MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:8mm; Panel Thickness Max:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 8Mm, Black; Grommet Type Essentra Components - 66AJ5438 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 8Mm, Black; Grommet Type Essentra Components
66AJ5438
Grommet, Epdm Rubber, 8Mm, Black; Grommet Type Essentra Components 66AJ5438
GROMMET, EPDM RUBBER, 8MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:8mm; Panel Thickness Max:2mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 8MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:8mm; Panel Thickness Max:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5438
Product Name Grommet, Epdm Rubber, 8Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-21 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details