Essentra Components Grommet, Epdm Rubber, 5Mm, Black; Grommet Type Essentra Components 498065

Description
GROMMET, EPDM RUBBER, 5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:5mm; Panel Thickness Max:1mm RoHS Compliant: Yes
Description
GROMMET, EPDM RUBBER, 5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:5mm; Panel Thickness Max:1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Epdm Rubber, 5Mm, Black; Grommet Type Essentra Components - 66AJ5433 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Epdm Rubber, 5Mm, Black; Grommet Type Essentra Components
66AJ5433
Grommet, Epdm Rubber, 5Mm, Black; Grommet Type Essentra Components 66AJ5433
GROMMET, EPDM RUBBER, 5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:5mm; Panel Thickness Max:1mm RoHS Compliant: Yes

GROMMET, EPDM RUBBER, 5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:5mm; Panel Thickness Max:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5433
Product Name Grommet, Epdm Rubber, 5Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LSU60BL - LSU60BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details