Essentra Components Grommet, Pvc, 22Mm, Black; Grommet Type Essentra Components 498060

Description
GROMMET, PVC, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:16mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:22mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, PVC, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:16mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:22mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pvc, 22Mm, Black; Grommet Type Essentra Components - 66AJ5428 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 22Mm, Black; Grommet Type Essentra Components
66AJ5428
Grommet, Pvc, 22Mm, Black; Grommet Type Essentra Components 66AJ5428
GROMMET, PVC, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:16mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:22mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, PVC, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:16mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:22mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5428
Product Name Grommet, Pvc, 22Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S51/CM - S51/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details