Essentra Components Grommet, Pvc, 22Mm, Black; Grommet Type Essentra Components 498058

Description
GROMMET, PVC, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:16mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:22mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, PVC, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:16mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:22mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pvc, 22Mm, Black; Grommet Type Essentra Components - 66AJ5427 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 22Mm, Black; Grommet Type Essentra Components
66AJ5427
Grommet, Pvc, 22Mm, Black; Grommet Type Essentra Components 66AJ5427
GROMMET, PVC, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:16mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:22mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, PVC, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:16mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:22mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5427
Product Name Grommet, Pvc, 22Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (NICKEL) - CHC-S26DN - CHC-S26DN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details