Essentra Components Grommet, Pvc, 18Mm, Black; Grommet Type Essentra Components 498054

Description
GROMMET, PVC, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, PVC, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pvc, 18Mm, Black; Grommet Type Essentra Components - 66AJ5423 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 18Mm, Black; Grommet Type Essentra Components
66AJ5423
Grommet, Pvc, 18Mm, Black; Grommet Type Essentra Components 66AJ5423
GROMMET, PVC, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, PVC, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5423
Product Name Grommet, Pvc, 18Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-1 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Metal Detectable Grommet - MPG-22 - MPG-22 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.4375 inch (11.11 mm)
View Details