Essentra Components Grommet, Pvc, 18Mm, Black; Grommet Type Essentra Components 498053

Description
GROMMET, PVC, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18mm; Panel Thickness Max:1mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, PVC, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18mm; Panel Thickness Max:1mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pvc, 18Mm, Black; Grommet Type Essentra Components - 66AJ5422 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 18Mm, Black; Grommet Type Essentra Components
66AJ5422
Grommet, Pvc, 18Mm, Black; Grommet Type Essentra Components 66AJ5422
GROMMET, PVC, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18mm; Panel Thickness Max:1mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, PVC, 18MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18mm; Panel Thickness Max:1mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5422
Product Name Grommet, Pvc, 18Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Rubber Grommet - 733 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1250 inch (3.17 mm)
View Details
3 suppliers