Essentra Components Grommet, Pvc, 12Mm, Black; Grommet Type Essentra Components 498047

Description
GROMMET, PVC, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:12mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, PVC, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:12mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pvc, 12Mm, Black; Grommet Type Essentra Components - 66AJ5416 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 12Mm, Black; Grommet Type Essentra Components
66AJ5416
Grommet, Pvc, 12Mm, Black; Grommet Type Essentra Components 66AJ5416
GROMMET, PVC, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:12mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, PVC, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:10mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:12mm; Panel Thickness Max:2mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5416
Product Name Grommet, Pvc, 12Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SATIN - AN-LH015-HL - AN-LH015-HL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
Bushings, Grommets - 36-8470-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm43) - B02130P1 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details