Essentra Components Grommet, Pvc, 12Mm, Black; Grommet Type Essentra Components 498044

Description
GROMMET, PVC, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:12mm; Panel Thickness Max:4mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, PVC, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:12mm; Panel Thickness Max:4mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pvc, 12Mm, Black; Grommet Type Essentra Components - 66AJ5413 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 12Mm, Black; Grommet Type Essentra Components
66AJ5413
Grommet, Pvc, 12Mm, Black; Grommet Type Essentra Components 66AJ5413
GROMMET, PVC, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:12mm; Panel Thickness Max:4mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, PVC, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:12mm; Panel Thickness Max:4mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5413
Product Name Grommet, Pvc, 12Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm21) - B02130P12 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V80/DBE - V80/DBE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details