Essentra Components Grommet, Pvc, 8Mm, Black; Grommet Type Essentra Components 498031

Description
GROMMET, PVC, 8MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:8mm; Panel Thickness Max:1mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, PVC, 8MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:8mm; Panel Thickness Max:1mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pvc, 8Mm, Black; Grommet Type Essentra Components - 66AJ5400 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 8Mm, Black; Grommet Type Essentra Components
66AJ5400
Grommet, Pvc, 8Mm, Black; Grommet Type Essentra Components 66AJ5400
GROMMET, PVC, 8MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:8mm; Panel Thickness Max:1mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, PVC, 8MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:8mm; Panel Thickness Max:1mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5400
Product Name Grommet, Pvc, 8Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-1 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SATIN NICKEL CABLE GROMMET - CHC-22/NI - CHC-22/NI - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details