Essentra Components Grommet, Pvc, 5Mm, Black; Grommet Type Essentra Components 498022

Description
GROMMET, PVC, 5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:5mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, PVC, 5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:5mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pvc, 5Mm, Black; Grommet Type Essentra Components - 66AJ5391 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pvc, 5Mm, Black; Grommet Type Essentra Components
66AJ5391
Grommet, Pvc, 5Mm, Black; Grommet Type Essentra Components 66AJ5391
GROMMET, PVC, 5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:5mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, PVC, 5MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:5mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5391
Product Name Grommet, Pvc, 5Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LN-72S/WHT - LN-72S/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details