Essentra Components Heat Shrink Tubing, 3 Essentra Components 496006

Description
HEAT SHRINK TUBING, 3:1, 164FT, PO, RED; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:3mm RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 3:1, 164FT, PO, RED; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3 Essentra Components - 85AH9116 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3 Essentra Components
85AH9116
Heat Shrink Tubing, 3 Essentra Components 85AH9116
HEAT SHRINK TUBING, 3:1, 164FT, PO, RED; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:3mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 3:1, 164FT, PO, RED; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AH9116
Product Name Heat Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details