Essentra Components Heat Shrink Tubing, 3 Essentra Components 496003

Description
HEAT SHRINK TUBING, 3:1, 492FT, PO, RED; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Metric:1mm RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 3:1, 492FT, PO, RED; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Metric:1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3 Essentra Components - 85AH9114 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3 Essentra Components
85AH9114
Heat Shrink Tubing, 3 Essentra Components 85AH9114
HEAT SHRINK TUBING, 3:1, 492FT, PO, RED; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Metric:1mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 3:1, 492FT, PO, RED; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Metric:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AH9114
Product Name Heat Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details