Essentra Components Heat-Shrink Tubing, 3 Essentra Components 495965

Description
HEAT-SHRINK TUBING, 3:1, 12MM, WHITE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:White; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:4mm RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 3:1, 12MM, WHITE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:White; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Essentra Components - 85AH9104 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Essentra Components
85AH9104
Heat-Shrink Tubing, 3 Essentra Components 85AH9104
HEAT-SHRINK TUBING, 3:1, 12MM, WHITE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:White; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:4mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 12MM, WHITE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:White; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Metric:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AH9104
Product Name Heat-Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details