Essentra Components Heat-Shrink Tubing, 3 Essentra Components 495964

Description
HEAT-SHRINK TUBING, 3:1, 9MM, WHITE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:White; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.118"RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 3:1, 9MM, WHITE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:White; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.118"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Essentra Components - 85AH9103 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Essentra Components
85AH9103
Heat-Shrink Tubing, 3 Essentra Components 85AH9103
HEAT-SHRINK TUBING, 3:1, 9MM, WHITE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:White; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.118"RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 9MM, WHITE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:White; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.118"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AH9103
Product Name Heat-Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DAYH-8 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details