Essentra Components Heat-Shrink Tubing, 3 Essentra Components 495940

Description
HEAT-SHRINK TUBING, 3:1, 24MM, BLUE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:8mm RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 3:1, 24MM, BLUE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Essentra Components - 85AH9099 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Essentra Components
85AH9099
Heat-Shrink Tubing, 3 Essentra Components 85AH9099
HEAT-SHRINK TUBING, 3:1, 24MM, BLUE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:8mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 24MM, BLUE; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AH9099
Product Name Heat-Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details